Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24LC014

Description
The Microchip Technology Inc. 24LC014 is a 1Kb Serial EEPROM with operation down to 2.5V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014 devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 2.5V Low-Power CMOS Technology: Organized as a Single Block of 128 Bytes(128 x 8) Hardware Write Protection for Entire Array 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz and 400 kHz Clock Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including auto-erase) 5 ms max. Write Cycle Time Address Lines Allow up to Eight Devices on Bus 1,000,000 Erase/Write Cycles Data Retention > 200 Years
Datasheet
Description
The Microchip Technology Inc. 24LC014 is a 1Kb Serial EEPROM with operation down to 2.5V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014 devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 2.5V Low-Power CMOS Technology: Organized as a Single Block of 128 Bytes(128 x 8) Hardware Write Protection for Entire Array 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz and 400 kHz Clock Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including auto-erase) 5 ms max. Write Cycle Time Address Lines Allow up to Eight Devices on Bus 1,000,000 Erase/Write Cycles Data Retention > 200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs - 24LC014 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
24LC014
1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs 24LC014
The Microchip Technology Inc. 24LC014 is a 1Kb Serial EEPROM with operation down to 2.5V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014 devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 2.5V Low-Power CMOS Technology: Organized as a Single Block of 128 Bytes(128 x 8) Hardware Write Protection for Entire Array 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz and 400 kHz Clock Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including auto-erase) 5 ms max. Write Cycle Time Address Lines Allow up to Eight Devices on Bus 1,000,000 Erase/Write Cycles Data Retention > 200 Years

The Microchip Technology Inc. 24LC014 is a 1Kb Serial EEPROM with operation down to 2.5V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC014 devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 DFN and TDFN and MSOP packages.

Additional Features

    • Single-Supply with Operation Down to 2.5V
    • Low-Power CMOS Technology:
    • Organized as a Single Block of 128 Bytes(128 x 8)
    • Hardware Write Protection for Entire Array
    • 2-Wire Serial Interface Bus, I2C™ Compatible
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Buffer for up to 16 Bytes
    • Self-Timed Write Cycle (including auto-erase)
    • 5 ms max. Write Cycle Time
    • Address Lines Allow up to Eight Devices on Bus
    • 1,000,000 Erase/Write Cycles
    • Data Retention > 200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC014
Product Name 1Kb I2C compatible 2-wire Serial EEPROM with Address Inputs
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details