Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC04BT-I/OT

Description
IC EEPROM 4KBIT I2C SOT23-5 Product overview: 24LC04BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT I2C SOT23-5 Product overview: 24LC04BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC04BT-I/OT
SOT23 Memory IC and Storage Component 774-24LC04BT-I/OT
IC EEPROM 4KBIT I2C SOT23-5 Product overview: 24LC04BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C SOT23-5 Product overview: 24LC04BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC04BT-I/OT - 8535-24LC04BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC04BT-I/OT
8535-24LC04BT-I/OT
Memory - EEPROM - 24LC04BT-I/OT 8535-24LC04BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 8535-24LC04BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 8 x 2) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 8535-24LC04BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 24LC04BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC04BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC04BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 4KBIT I2C SOT23-5

IC EEPROM 4KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C SOT23-5

IC EEPROM 4KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC04BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC04BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC04BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC04BT-I/OT
IC EEPROM 4KBIT I2C SOT23-5

IC EEPROM 4KBIT I2C SOT23-5

Supplier's Site
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 89C9802 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
89C9802
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 89C9802
SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 28X4153 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
28X4153
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 28X4153
SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 95M2078 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Size Microchip
95M2078
Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Size Microchip 95M2078
SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, SOT-23-5; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC04BT-I/OT 8535-24LC04BT-I/OT 24LC04BT-I/OTDKR-ND 24LC04BT-I/OT 24LC04BT-I/OT 24LC04BT-I/OT 24LC04BT-I/OT 89C9802
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 24LC04BT-I/OT Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - EEPROM - 93C66-I/SM - 858644-93C66-I/SM - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers