The 24LC014H-I/P is a 1 Kbit I2C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 2.5V to 5.5V. It features a maximum clock frequency of 1 MHz and is organized as a single block of 128 bytes (128 x 8 bits). The device supports a page write capability for up to 16 bytes and includes hardware write protection for half of the memory array. With a low active current of 400 OºA and a standby current of just 1 OºA, the 24LC014H-I/P is suitable for battery-operated devices. It is compatible with I2C communication protocols and can connect up to eight devices on the same bus, allowing for a total of 8 Kbits of EEPROM memory. The device is available in various package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, and MSOP, and is compliant with RoHS standards. It also offers extended temperature ranges for industrial (-40°C to +85°C) and automotive applications (-40°C to +125°C). Data retention is guaranteed for over 200 years, and the device can endure up to 1 million erase/write cycles.
Manufacturer: Microchip Technology
Win Source Part Number: 1323439-24LC014H-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 400 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24LC014H
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: 24LC014H-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014H-I/P can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-PDIP
SERIAL EEPROM, 1KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323439-24LC014H-I/P | 24LC014H-I/P-ND | 774-24LC014H-I/P | 24LC014H-I/P | 24LC014H-I/P | 24LC014H-I/P | 77M3556 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 1Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |