Microchip Technology, Inc. 512Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility 24FC512

Description
The Microchip Technology Inc. 24FC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 1MHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet
Description
The Microchip Technology Inc. 24FC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 1MHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility - 24FC512 - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility
24FC512
512Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility 24FC512
The Microchip Technology Inc. 24FC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 1MHz Clock Compatible Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24FC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages.

Additional Features

    • Reliable EEPROM Memory
      • 64K x 8 (512 Kbit)
      • 128-Byte Page Write Buffer
      • Page Write Time 5 ms Max.
      • Hardware Write-Protect Pin
      • Factory Programming Available
    • Low Power
      • Operating voltage 1.7V to 5.5V
      • Read current 400 uA, max.
      • Standby current 1 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
      • Cascadable up to Eight Devices
      • 1MHz Clock Compatible
    • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC512
Product Name 512Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility
Memory Category EEPROM
Data Rate 1 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details