Microchip Technology, Inc. Memory IC and Storage Component 24LC16BT/SN

Description
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC16BT/SN is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 OºA. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The 24LC16BT/SN is designed for high reliability, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-lead SOIC and 5-lead SOT-23, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and is AEC-Q100 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

The 24LC16BT/SN is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 OºA. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The 24LC16BT/SN is designed for high reliability, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-lead SOIC and 5-lead SOT-23, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and is AEC-Q100 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC16BT/SN
Memory IC and Storage Component 774-24LC16BT/SN
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC16BT/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC16BT/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC16BT/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24LC16BT/SN - 802095-24LC16BT/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16BT/SN
802095-24LC16BT/SN
Memory - EEPROM - 24LC16BT/SN 802095-24LC16BT/SN
Manufacturer: Microchip Technology Win Source Part Number: 802095-24LC16BT/SN Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC16B

Manufacturer: Microchip Technology
Win Source Part Number: 802095-24LC16BT/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC16B

Buy Now
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7151 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7151
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7151
IC,SERIAL EEPROM,2KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 24LC16BT/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BT/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BT/SN
Integrated Circuits (ICs) - Memory - Memory 24LC16BT/SN
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC16BT/SN 24LC16BT/SNDKR-ND 802095-24LC16BT/SN 92C7151 24LC16BT/SN 24LC16BT/SN 24LC16BT/SN 24LC16BT/SN
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 24LC16BT/SN Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AT24C02B-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details