Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24LC024H

Description
The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA024H/ 24LC024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single supply with operation down to 2.5V Half-array write protect Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 1 MHz Compatibility More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet
Description
The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA024H/ 24LC024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single supply with operation down to 2.5V Half-array write protect Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 1 MHz Compatibility More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection - 24LC024H - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
24LC024H
2Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection 24LC024H
The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA024H/ 24LC024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single supply with operation down to 2.5V Half-array write protect Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 1 MHz Compatibility More than 1 million erase/write cycles Data retention >200 years Factory programmable available

The Microchip Technology Inc. 24AA024H/24LC024H is a 2Kb Serial EEPROM with half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24AA024H/ 24LC024H devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features

    • Single supply with operation down to 2.5V
    • Half-array write protect
    • Low-power CMOS technology
    • 2-wire serial interface, I2C™ compatible
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 1 MHz Compatibility
    • More than 1 million erase/write cycles
    • Data retention >200 years
    • Factory programmable available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC024H
Product Name 2Kb I2C Serial EEPROM with Address Inputs and Half-Array Write Protection
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details