EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
IC EEPROM 256KBIT I2C 1MHZ 8DFN
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DFN-S; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 1MHZ 8DFN
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC256T-I/MF-ND | 24FC256T-I/MF | 40M4154 | 24FC256T-I/MF | 24FC256T-I/MF |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VDFN Exposed Pad | DFN-S | 8-VDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Cycle Time | 400 ns |