Microchip Technology, Inc. Memory - EEPROM - 24LC04BT/SN 24LC04BT/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 075159-24LC04BT/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 8 x 2) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075159-24LC04BT/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 8 x 2) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC04BT/SN - 075159-24LC04BT/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC04BT/SN
075159-24LC04BT/SN
Memory - EEPROM - 24LC04BT/SN 075159-24LC04BT/SN
Manufacturer: Microchip Technology Win Source Part Number: 075159-24LC04BT/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 8 x 2) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075159-24LC04BT/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC04BT/SN
400KHZ Memory IC and Storage Component 774-24LC04BT/SN
IC EEPROM 4KBIT I2C 400KHZ 8SOIC Product overview: 24LC04BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8SOIC Product overview: 24LC04BT/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC04BT/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC04BT/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC04BT/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC04BT/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC04BT/SN
Integrated Circuits (ICs) - Memory - Memory 24LC04BT/SN
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC04BT/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 12C2002 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
12C2002
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 12C2002
IC,SERIAL EEPROM,512X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 075159-24LC04BT/SN 774-24LC04BT/SN 24LC04BT/SNDKR-ND 24LC04BT/SN 24LC04BT/SN 24LC04BT/SN 24LC04BT/SN 12C2002
Product Name Memory - EEPROM - 24LC04BT/SN 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 0degC ~ 70degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details