The 24LC1025-E/P is a 1Mb (128K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a 128-byte page write buffer and has a typical page write time of 3 ms. It is capable of both random and sequential reads, with a data retention period exceeding 200 years and more than 1 million erase/write cycles. The 24LC1025-E/P is compatible with I2C communication protocols and can be cascaded with up to four devices on the same data bus, allowing for a total of 4 Mbits of EEPROM memory in a system. The device is available in an 8-lead PDIP package and is rated for industrial (-40°C to +85°C) and automotive (-40°C to +125°C) temperature ranges. It also includes features such as hardware write protection and ESD protection greater than 4000V, making it suitable for a variety of applications in personal communications and data acquisition.
Win Source Part Number: 1030212-24LC1025-E/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC1026-I/P; 24AA1025-I/P; 24AA1026-I/P; CAT24M01LI-G24LC1025
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC1025
IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24LC1025-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 1MBIT I2C 400KHZ 8DIP
IC EEPROM 1MBIT I2C 400KHZ 8DIP
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1030212-24LC1025-E/P | 774-24LC1025-E/P | 24LC1025-E/P-ND | 24LC1025-E/P | 24LC1025-E/P | 24LC1025-E/P | 69K0716 |
| Product Name | Integrated Circuits (ICs) - Memory | 400KHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Interface Type Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 900 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |