Microchip Technology, Inc. Memory 24FC08T-E/MUY

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-E/MUYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-E/MUY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-E/MUY
Integrated Circuits (ICs) - Memory 24FC08T-E/MUY
IC EEPROM 8K I2C 1MHZ 8UDFN

IC EEPROM 8K I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 42AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip
42AH0860
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip 42AH0860
EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8K I2C 1MHZ 8UDFN

IC EEPROM 8K I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - 24FC08T-E/MUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-E/MUYCT-ND 24FC08T-E/MUY 42AH0860 24FC08T-E/MUY 24FC08T-E/MUY
Product Name Memory Integrated Circuits (ICs) - Memory Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad UDFN-EP 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details