EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)
IC EEPROM 128B I2C 400KHZ 8TDFN
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-TDFN (2x3)
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 128B I2C 400KHZ 8TDFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC00T-I/MNY-ND | 24LC00T-I/MNY | 24LC00T-I/MNY | 79T9110 | 24LC00T-I/MNY |
| Product Name | Memory | Memory | Memory | Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 3500 ns | 3500 ns |