Microchip Technology, Inc. Memory 24LC01BT-E/LT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01BT-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

Buy Now Datasheet
Memory - 24LC01BT-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

Buy Now Datasheet
Memory - 24LC01BT-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5220 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
98M5220
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 98M5220
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC01BT-E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SC-70-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-E/LT
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-E/LT
IC EEPROM 1KBIT I2C SC70-5

IC EEPROM 1KBIT I2C SC70-5

Supplier's Site
IC EEPROM 1KBIT I2C SC70-5

IC EEPROM 1KBIT I2C SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BT-E/LTDKR-ND 98M5220 24LC01BT-E/LT 24LC01BT-E/LT 24LC01BT-E/LT
Product Name Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 5-TSSOP, SC-70-5, SOT-353 SC-70 SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details