The 24LC024-E/ST is a 2Kbit Serial Electrically Erasable PROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and features a 2-wire I2C compatible interface. The memory is organized as a single block of 256 x 8 bits and supports page write capabilities for up to 16 bytes of data, with a maximum page write time of 5 ms. This device allows for the connection of up to eight units on the same bus, enabling a total of 16K bits of contiguous EEPROM memory. It has low standby and active currents of 1 OºA and 1 mA, respectively, making it suitable for battery-operated devices. The 24LC024-E/ST is available in various package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP. It also features hardware write protection and is compliant with RoHS standards. The device is rated for industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C, ensuring reliability in diverse environments.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC024-E/ST-ND | 24LC024-E/ST | 24LC024-E/ST | 24LC024-E/ST | 24LC024-E/ST | 98M5265 |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | TSSOP | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns | 900 ns |