IC EEPROM 16KBIT I2C 400KHZ 8DFN Product overview: 24LC16B-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-I/MC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-DFN (2x3)
Win Source Part Number: 1356553-24LC16B-I/MC
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: 24LC16B
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns
IC EEPROM 16KBIT I2C 400KHZ 8DFN
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 400KHZ 8DFN
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-DFN (2x3)
IC EEPROM 16KBIT I2C 400KHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC16B-I/MC | 24LC16B-I/MC-ND | 1356553-24LC16B-I/MC | 24LC16B-I/MC | 56J8398 | 24LC16B-I/MC | 24LC16B-I/MC | 24LC16B-I/MC |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |