Win Source Part Number: 1036019-24LC08B-E/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC08B-I/P; 24LC08B/P; 24LC08BH-E/P; CAT24C08LI-G; CAT25080LI-G; CAT93C76LI-G24LC08B-
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24LC08BE/P,24LC08B-E
Base Product Number: 24LC08
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP Product overview: 24LC08B-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08B-E/P can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1036019-24LC08B-E/P | 24LC08B-E/P-ND | 774-24LC08B-E/P | 24LC08B-E/P | 24LC08B-E/P | 24LC08B-E/P | 92C7119 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |