The 24LC16BH-I/P is a 16Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection for half of its memory array. It has a page write capability of 16 bytes and a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead MSOP, PDIP, SOIC, TDFN, and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications, with operating temperature ranges from -40°C to +85°C (Industrial) and -40°C to +125°C (Extended).
IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: 24LC16BH-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BH-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1320848-24LC16BH-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24LC16B
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 16KBIT I2C 400KHZ 8DIP
16Kbit I2C PDIP-8 EEPROM ROHS
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC16BH-I/P | 1320848-24LC16BH-I/P | 24LC16BH-I/P-ND | 98M5322 | 66AH1913 | 24LC16BH-I/P | 24LC16BH-I/P | 24LC16BH-I/P | 24LC16BH-I/P |
| Product Name | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip | Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory >> EEPROM | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||||
| Data Retention | 200 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |