Microchip Technology, Inc. Memory 24LC16B-M/SN

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16B-M/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16B-M/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16B-M/SN
Integrated Circuits (ICs) - Memory - Memory 24LC16B-M/SN
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Eeprom, 16Kbit, -55 To 125Deg C; Memory Size Microchip - 53R0909 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -55 To 125Deg C; Memory Size Microchip
53R0909
Eeprom, 16Kbit, -55 To 125Deg C; Memory Size Microchip 53R0909
EEPROM, 16KBIT, -55 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -55 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC16B-M/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16B-M/SN-ND 24LC16B-M/SN 24LC16B-M/SN 53R0909 24LC16B-M/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -55 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366230906 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02VP2IGT3A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details