Microchip Technology, Inc. Memory 24FC04H-I/SN

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC04H-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 93AC6706 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip
93AC6706
Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip 93AC6706
EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC04H-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC04H-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC04H-I/SN
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 24FC04H-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC04H-I/SN-ND 93AC6706 24FC04H-I/SN 24FC04H-I/SN 24FC04H-I/SN
Product Name Memory Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Data Rate 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 93C06/SN205 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers