Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM 24LC02B

Description
The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX02 also has a page write capability for up to 8 bytes of data. The 24XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 2.5V for 24LC02B devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years
Request a Quote Datasheet
Description
The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX02 also has a page write capability for up to 8 bytes of data. The 24XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 2.5V for 24LC02B devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM - 24LC02B - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM
24LC02B
2Kb I2C compatible 2-wire Serial EEPROM 24LC02B
The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX02 also has a page write capability for up to 8 bytes of data. The 24XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 2.5V for 24LC02B devices Low-power CMOS technology 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 3 ms, typical More than 1 million erase/write cycles Data retention >200 years

The Microchip Technology Inc. 24AA02/24LC02B is a 2Kb I2C™ compatible Serial EEPROM. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24XX02 also has a page write capability for up to 8 bytes of data. The 24XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 DFN and MSOP packages and is also available in the 5-lead SOT-23 package.

Additional Features

    • Single supply with operation down to 2.5V for 24LC02B devices
    • Low-power CMOS technology
    • 2-wire serial interface, I2C™ compatible
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz and 400 kHz clock compatibility
    • Page write time 3 ms, typical
    • More than 1 million erase/write cycles
    • Data retention >200 years
Supplier's Site Datasheet
Memory IC and Storage Component - 774-24LC02B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC02B
Memory IC and Storage Component 774-24LC02B
1K/2K I 2 C Serial EEPROMs in ISO Micromodules Product overview: 24LC02B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02B can be used for catalog matching and distributor lookup.

1K/2K I 2 C Serial EEPROMs in ISO Micromodules Product overview: 24LC02B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 24LC02B 774-24LC02B
Product Name 2Kb I2C compatible 2-wire Serial EEPROM Memory IC and Storage Component
Memory Category EEPROM EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers