Manufacturer: Microchip Technology
Win Source Part Number: 1318494-24LC01BT/OT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 3.5 µs
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: SC-74A, SOT-753
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 150-24LC01BT/OTDKR,1
Base Product Number: 24LC01B
RoHS Status: ROHS3 Compliant
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT/OT can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT I2C SOT23-5
IC EEPROM 1KBIT I2C SOT23-5
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5
IC EEPROM 1KBIT I2C SOT23-5
IC,SERIAL EEPROM,128X8,CMOS,TS
IC EEPROM 1KBIT I2C SOT23-5
1Kbit I2C SOT-23-5 EEPROM ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1318494-24LC01BT/OT | 774-24LC01BT/OT | 150-24LC01BT/OTDKR-ND | 24LC01BT/OT | 24LC01BT/OT | 68H9687 | 24LC01BT/OT | 24LC01BT/OT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | SOT23 Memory IC and Storage Component | Memory | Memory | Memory | Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory >> EEPROM |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 3500 ns | 900 ns | 3500 ns | 3500 ns | ||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |