EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC02T-E/STTR-ND | 24FC02T-E/ST | 93AC6695 | 24FC02T-E/ST | 24FC02T-E/ST |
| Product Name | Memory | Memory | Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 450 ns | 450 ns |