EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC
16KB I2C EEPROM, 1MHZ 1.7-5.5V
16KB I2C EEPROM, 1MHZ 1.7-5.5V,
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC16-E/SN36KVAO-ND | 24FC16-E/SN36KVAO | 24FC16-E/SN36KVAO | 24FC16-E/SN36KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | Active | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |