The 24FC04H-I/MS is a 4Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a two-wire serial interface, making it compatible with I²C protocols. It has a low active current of 1 mA and a standby current of 1 µA, which is beneficial for battery-operated devices. The memory is organized into two blocks of 256 x 8 bits and includes a 16-byte page write buffer, allowing for efficient data writing. The page write time is a maximum of 5 ms. Additionally, the 24FC04H-I/MS incorporates hardware write protection for half of its memory array and offers more than 1 million erase/write cycles with a data retention capability exceeding 200 years. It is available in multiple package types, including 8-lead MSOP, making it versatile for various applications. The device is also RoHS compliant and qualified for automotive applications under AEC-Q100 standards.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP
EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC04H-I/MS-ND | 93AC6704 | 24FC04H-I/MS | 24FC04H-I/MS | 24FC04H-I/MS |
| Product Name | Memory | Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Data Rate | 1 MHz | 1 MHz |