Microchip Technology, Inc. Memory - EEPROM - 24LC16BT-E/OT 24LC16BT-E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 805181-24LC16BT-E/OT Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC16B
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805181-24LC16BT-E/OT Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC16B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC16BT-E/OT - 805181-24LC16BT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16BT-E/OT
805181-24LC16BT-E/OT
Memory - EEPROM - 24LC16BT-E/OT 805181-24LC16BT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 805181-24LC16BT-E/OT Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC16B

Manufacturer: Microchip Technology
Win Source Part Number: 805181-24LC16BT-E/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC16B

Buy Now Datasheet
EEPROM - 2395562 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395562
EEPROM 2395562
16K, 2K X 8 2.5V SERIAL EE, EXT

16K, 2K X 8 2.5V SERIAL EE, EXT

Supplier's Site
EEPROM - 2395561 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395561
EEPROM 2395561
16K, 2K X 8 2.5V SERIAL EE, EXT

16K, 2K X 8 2.5V SERIAL EE, EXT

Supplier's Site
EEPROM - 2395562P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2395562P
EEPROM 2395562P
16K, 2K X 8 2.5V SERIAL EE, EXT

16K, 2K X 8 2.5V SERIAL EE, EXT

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC16BT-E/OT
SOT23 Memory IC and Storage Component 774-24LC16BT-E/OT
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC16BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Ic,serial Eeprom,2Kx8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 03H7542 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,2Kx8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
03H7542
Ic,serial Eeprom,2Kx8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 03H7542
IC,SERIAL EEPROM,2KX8,CMOS,TSO P,6PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,2KX8,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - 24LC16BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC16BT-E/OT
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site
Serial EEPROM - 16k 2kx8 - 2.5V - 70046527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Serial EEPROM - 16k 2kx8 - 2.5V
70046527
Serial EEPROM - 16k 2kx8 - 2.5V 70046527
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 805181-24LC16BT-E/OT 2395562 774-24LC16BT-E/OT 24LC16BT-E/OTDKR-ND 03H7542 24LC16BT-E/OT 24LC16BT-E/OT 24LC16BT-E/OT 24LC16BT-E/OT 70046527
Product Name Memory - EEPROM - 24LC16BT-E/OT EEPROM SOT23 Memory IC and Storage Component Memory Ic,serial Eeprom,2Kx8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial EEPROM - 16k 2kx8 - 2.5V
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - AT24C02BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details