Category: IT infrastructure Memory
Win Source Part Number: 1455628-24FC256T-I/M
Manufacturer: Microchip Technology
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 1MHZ 8TDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455628-24FC256T-I/MNY | 24FC256T-I/MNYDKR-ND | 24FC256T-I/MNY | 48W7297 | 24FC256T-I/MNY |
| Product Name | IT infrastructure Memory | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V |