Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24LC1025-I/SN

Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1025-I/SN
400KHZ Memory IC and Storage Component 774-24LC1025-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC1025-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24LC1025-I/SN - 1123219-24LC1025-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC1025-I/SN
1123219-24LC1025-I/SN
Memory - EEPROM - 24LC1025-I/SN 1123219-24LC1025-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1123219-24LC1025-I/S N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900ns Family Name: 24LC1025 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24M01-WMW3TG/A; M24M01-WMW3G/A; M24M01-WMW3TP/A; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123219-24LC1025-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Family Name: 24LC1025
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24M01-WMW3TG/A; M24M01-WMW3G/A; M24M01-WMW3TP/A;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 6879405 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879405
EEPROM 6879405
1024K, 128K X 8, 2.5V SER EE, 128B PAGE

1024K, 128K X 8, 2.5V SER EE, 128B PAGE

Supplier's Site
EEPROM - 6879405P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879405P
EEPROM 6879405P
1024K, 128K X 8, 2.5V SER EE, 128B PAGE

1024K, 128K X 8, 2.5V SER EE, 128B PAGE

Supplier's Site
EEPROM - 8877331 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8877331
EEPROM 8877331
1024K, 128K X 8, 2.5V SER EE, 128B PAGE

1024K, 128K X 8, 2.5V SER EE, 128B PAGE

Supplier's Site
Memory - 24LC1025-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1025-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1025-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC1025-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip - 26R1324 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip
26R1324
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip 26R1324
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC1025-I/SN 24LC1025-I/SN-ND 1123219-24LC1025-I/SN 6879405 6879405P 24LC1025-I/SN 24LC1025-I/SN 24LC1025-I/SN 24LC1025-I/SN 26R1324
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - 24LC1025-I/SN EEPROM EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 16-1026012-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers