Microchip Technology, Inc. Memory 24LC16BT-E/SN

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16BT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC16BT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC16BT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975306P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975306P
EEPROM 1975306P
Microchip Technology, 24LC16BT-E/SN

Microchip Technology, 24LC16BT-E/SN

Supplier's Site
EEPROM - 1975306 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975306
EEPROM 1975306
Microchip Technology, 24LC16BT-E/SN

Microchip Technology, 24LC16BT-E/SN

Supplier's Site
EEPROM - 1975305 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975305
EEPROM 1975305
Microchip Technology, 24LC16BT-E/SN

Microchip Technology, 24LC16BT-E/SN

Supplier's Site
Memory - EEPROM - 24LC16BT-E/SN - 1003381-24LC16BT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16BT-E/SN
1003381-24LC16BT-E/SN
Memory - EEPROM - 24LC16BT-E/SN 1003381-24LC16BT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003381-24LC16BT-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003381-24LC16BT-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC16BT-E/SN
Memory IC and Storage Component 774-24LC16BT-E/SN
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BT-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC16BT-E/SN
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Memory - 24LC16BT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7149 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7149
Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7149
IC,SERIAL EEPROM,2KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 55AC5387 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
55AC5387
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 55AC5387
EEPROM, 16KBIT, I2C, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16BT-E/SNDKR-ND 1975306P 1975306 1003381-24LC16BT-E/SN 774-24LC16BT-E/SN 24LC16BT-E/SN 24LC16BT-E/SN 92C7149 55AC5387 24LC16BT-E/SN 24LC16BT-E/SN
Product Name Memory EEPROM EEPROM Memory - EEPROM - 24LC16BT-E/SN Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Density 128 kbits 32 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details