Microchip Technology, Inc. Memory - EEPROM - 24LC128T-I/SM 24LC128T-I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123223-24LC128T-I/S M Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128K (16K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 24LC128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123223-24LC128T-I/S M Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128K (16K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 24LC128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC128T-I/SM - 1123223-24LC128T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC128T-I/SM
1123223-24LC128T-I/SM
Memory - EEPROM - 24LC128T-I/SM 1123223-24LC128T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1123223-24LC128T-I/S M Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128K (16K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 24LC128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123223-24LC128T-I/SM
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128K (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - 24LC128T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC128T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC128T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC128T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC128T-I/SM
Memory IC and Storage Component 774-24LC128T-I/SM
IC EEPROM 128KBIT I2C 8SOIJ Product overview: 24LC128T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8SOIJ Product overview: 24LC128T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128K I2C 400KHZ 8SOIJ

IC EEPROM 128K I2C 400KHZ 8SOIJ

Supplier's Site Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 92C7141 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
92C7141
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 92C7141
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC128T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC128T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC128T-I/SM
IC EEPROM 128KBIT I2C 8SOIJ

IC EEPROM 128KBIT I2C 8SOIJ

Supplier's Site
IC EEPROM 128K I2C 400KHZ 8SOIJ

IC EEPROM 128K I2C 400KHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123223-24LC128T-I/SM 24LC128T-I/SMCT-ND 774-24LC128T-I/SM 24LC128T-I/SM 92C7141 24LC128T-I/SM 24LC128T-I/SM 24LC128T-I/SM
Product Name Memory - EEPROM - 24LC128T-I/SM Memory Memory IC and Storage Component Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers