The 24FC04T-E/Q6B36KVAO is a 4Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates on a single supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features low power consumption with a maximum read current of 1 mA and a standby current of 1 OºA. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is designed for high endurance, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead DFN and UDFN, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +125°C and is AEC-Q100 qualified for automotive use.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-UDFN (2x3)
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
4KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC04T-E/Q6B36KVAOTR-ND | 24FC04T-E/Q6B36KVAO | 24FC04T-E/Q6B36KVAO | 24FC04T-E/Q6B36KVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |