Microchip Technology, Inc. Memory 24LC1026-E/SM

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC1026-E/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-24LC1026-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1026-E/SM
400KHZ Memory IC and Storage Component 774-24LC1026-E/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1026-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1026-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254582-24LC1026-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254582-24LC1026-E/SM
Integrated Circuits (ICs) - Memory 1254582-24LC1026-E/SM
Win Source Part Number: 1254582-24LC1026-E/S M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 90 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC1026

Win Source Part Number: 1254582-24LC1026-E/SM
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC1026

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1026-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1026-E/SM
Integrated Circuits (ICs) - Memory - Memory 24LC1026-E/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site
Memory - 24LC1026-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC1026-E/SM-ND 774-24LC1026-E/SM 1254582-24LC1026-E/SM 24LC1026-E/SM 24LC1026-E/SM 24LC1026-E/SM 24LC1026-E/SM
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AT25080AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 8 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details