Microchip Technology, Inc. EEPROM 24LC16B-I/P

Description
16K,2K X 8 2.5V Serial EE,PDIP-8
Request a Quote
Description
16K,2K X 8 2.5V Serial EE,PDIP-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC16B-I/P is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 OºA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. The memory is organized into eight blocks of 256 x 8 bits and supports a page write capability of up to 16 bytes, with a maximum page write time of 5 ms. The 24LC16B-I/P is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C (I) and -40°C to +125°C (E).

Datasheet Summary
Powered by GS/AI

The 24LC16B-I/P is a 16Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a maximum read current of 1 mA and standby current of 1 OºA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and hardware write protection. The memory is organized into eight blocks of 256 x 8 bits and supports a page write capability of up to 16 bytes, with a maximum page write time of 5 ms. The 24LC16B-I/P is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C (I) and -40°C to +125°C (E).

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454410 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454410
EEPROM 454410
16K,2K X 8 2.5V Serial EE,PDIP-8

16K,2K X 8 2.5V Serial EE,PDIP-8

Supplier's Site
EEPROM - 1784143 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784143
EEPROM 1784143
16K,2K X 8 2.5V Serial EE,PDIP-8

16K,2K X 8 2.5V Serial EE,PDIP-8

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC16B-I/P
400KHZ Memory IC and Storage Component 774-24LC16B-I/P
IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: 24LC16B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: 24LC16B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC16B-I/P - 093897-24LC16B-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16B-I/P
093897-24LC16B-I/P
Memory - EEPROM - 24LC16B-I/P 093897-24LC16B-I/P
Manufacturer: Microchip Technology Win Source Part Number: 093897-24LC16B-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Family Name: 24LC16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): IS24C16-3PL; IS24C16-3P; M24C16-WBN6; BR24E16; Introduction Date: January 07, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 093897-24LC16B-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Family Name: 24LC16B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): IS24C16-3PL; IS24C16-3P; M24C16-WBN6; BR24E16;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24LC16B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - 24LC16B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16B-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC16B-I/P
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 62K0579 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
62K0579
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 62K0579
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Size Microchip - 98K8319 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Size Microchip
98K8319
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Size Microchip 98K8319
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
16K, 2K X 8 2.5V SERIAL EE, IND - 70045240 - Allied Electronics, Inc.
Fort Worth, TX, USA
16K, 2K X 8 2.5V SERIAL EE, IND
70045240
16K, 2K X 8 2.5V SERIAL EE, IND 70045240
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454410 1784143 774-24LC16B-I/P 093897-24LC16B-I/P 24LC16B-I/P-ND 24LC16B-I/P 24LC16B-I/P 24LC16B-I/P 62K0579 70045240 24LC16B-I/P
Product Name EEPROM EEPROM 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC16B-I/P Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 16K, 2K X 8 2.5V SERIAL EE, IND Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type DIP DIP DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) DIP PDIP
Pins 8 8 8 8
Supply Voltage 5.5 v, 2.5 v 5.5 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02VP2IGT3A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details