Microchip Technology, Inc. Memory 24FC08-I/P

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-PDIP

Buy Now Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0856
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0856
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8K I2C 1MHZ 8DIP

IC EEPROM 8K I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08-I/P
Integrated Circuits (ICs) - Memory 24FC08-I/P
IC EEPROM 8K I2C 1MHZ 8DIP

IC EEPROM 8K I2C 1MHZ 8DIP

Supplier's Site
Memory - 24FC08-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-PDIP

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08-I/P-ND 42AH0856 24FC08-I/P 24FC08-I/P 24FC08-I/P
Product Name Memory Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers