EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC16T-I/STTR-ND | 24FC16T-I/ST | 24FC16T-I/ST | 24FC16T-I/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |