Microchip Technology, Inc. Memory 24FC128-I/MS

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC128-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24FC128-I/MS - 1003354-24FC128-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC128-I/MS
1003354-24FC128-I/MS
Memory - EEPROM - 24FC128-I/MS 1003354-24FC128-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1003354-24FC128-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003354-24FC128-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC128-I/MS
1MHZ Memory IC and Storage Component 774-24FC128-I/MS
IC EEPROM 128KBIT I2C 1MHZ 8MSOP Product overview: 24FC128-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8MSOP Product overview: 24FC128-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip - 92C6992 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip
92C6992
Serial Eeprom, 128Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip 92C6992
SERIAL EEPROM, 128KBIT, 1MHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 1MHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC128-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC128-I/MS
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site
Memory - 24FC128-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC128-I/MS-ND 1003354-24FC128-I/MS 774-24FC128-I/MS 92C6992 24FC128-I/MS 24FC128-I/MS 24FC128-I/MS 24FC128-I/MS
Product Name Memory Memory - EEPROM - 24FC128-I/MS 1MHZ Memory IC and Storage Component Serial Eeprom, 128Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers