Microchip Technology, Inc. Memory 24LC00-I/P

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC00-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-PDIP

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC00-I/P
400KHZ Memory IC and Storage Component 774-24LC00-I/P
IC EEPROM 128B I2C 400KHZ 8DIP Product overview: 24LC00-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 128B I2C 400KHZ 8DIP Product overview: 24LC00-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC00-I/P - 052659-24LC00-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC00-I/P
052659-24LC00-I/P
Memory - EEPROM - 24LC00-I/P 052659-24LC00-I/P
Manufacturer: Microchip Technology Win Source Part Number: 052659-24LC00-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24LC00-I/ST; 24LC00T-I/MC; 24LC00-I/MC; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052659-24LC00-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): 24LC00-I/ST; 24LC00T-I/MC; 24LC00-I/MC;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 128B I2C 400KHZ 8DIP

IC EEPROM 128B I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - 24LC00-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC00-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC00-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC00-I/P
IC EEPROM 128B I2C 400KHZ 8DIP

IC EEPROM 128B I2C 400KHZ 8DIP

Supplier's Site
Serial Eeprom, 128Bit, 400Khz, Dip-8; Memory Interface Type Microchip - 12C1983 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Dip-8; Memory Interface Type Microchip
12C1983
Serial Eeprom, 128Bit, 400Khz, Dip-8; Memory Interface Type Microchip 12C1983
SERIAL EEPROM, 128BIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128B I2C 400KHZ 8DIP

IC EEPROM 128B I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC00-I/P-ND 774-24LC00-I/P 052659-24LC00-I/P 24LC00-I/P 24LC00-I/P 24LC00-I/P 12C1983 24LC00-I/P
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC00-I/P Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 128Bit, 400Khz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 900 ns 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185APC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details