EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-UDFN (2x3)
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-UDFN (2x3)
IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: 24FC04T-E/MUY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04T-E/MUY can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC04T-E/MUYCT-ND | 774-24FC04T-E/MUY | 24FC04T-E/MUY | 24FC04T-E/MUY | 93AC6719 | 24FC04T-E/MUY |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | UDFN | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns |