EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
IC EEPROM 128KBIT I2C 8DFN
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)
EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC128-E/MF-ND | 24LC128-E/MF | 24LC128-E/MF | 24LC128-E/MF | 08R2180 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | DFN-EP | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |