Microchip Technology, Inc. Memory 24LC024T-I/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC024T-I/SN is a 2Kbit Serial Electrically Erasable PROM (EEPROM) from Lingto Electronic Limited, designed for applications requiring non-volatile memory. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C compatible interface, allowing for easy integration into various systems. The memory is organized as a single block of 256 x 8 bits and supports a page write capability of up to 16 bytes, with a maximum page write time of 5 ms. This device is characterized by low power consumption, with typical standby and active currents of 1 OºA and 1 mA, respectively. It can be cascaded with up to eight devices on the same bus, enabling a total of 16K bits of contiguous EEPROM memory. The 24LC024T-I/SN is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP, making it versatile for different design requirements. Additionally, it offers robust ESD protection exceeding 4,000V and a data retention period of over 200 years, ensuring reliability in long-term applications.

Datasheet Summary
Powered by GS/AI

The 24LC024T-I/SN is a 2Kbit Serial Electrically Erasable PROM (EEPROM) from Lingto Electronic Limited, designed for applications requiring non-volatile memory. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C compatible interface, allowing for easy integration into various systems. The memory is organized as a single block of 256 x 8 bits and supports a page write capability of up to 16 bytes, with a maximum page write time of 5 ms. This device is characterized by low power consumption, with typical standby and active currents of 1 OºA and 1 mA, respectively. It can be cascaded with up to eight devices on the same bus, enabling a total of 16K bits of contiguous EEPROM memory. The 24LC024T-I/SN is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP, making it versatile for different design requirements. Additionally, it offers robust ESD protection exceeding 4,000V and a data retention period of over 200 years, ensuring reliability in long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC024T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC024T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC024T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24LC024T-I/SN - 075152-24LC024T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC024T-I/SN
075152-24LC024T-I/SN
Memory - EEPROM - 24LC024T-I/SN 075152-24LC024T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 075152-24LC024T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075152-24LC024T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC024T-I/SN
400KHZ Memory IC and Storage Component 774-24LC024T-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC024T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC024T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7094 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7094
Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7094
IC,SERIAL EEPROM,256X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,256X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24LC024T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC024T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC024T-I/SN
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC024T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC024T-I/SNCT-ND 075152-24LC024T-I/SN 774-24LC024T-I/SN 92C7094 24LC024T-I/SN 24LC024T-I/SN 24LC024T-I/SN 24LC024T-I/SN
Product Name Memory Memory - EEPROM - 24LC024T-I/SN 400KHZ Memory IC and Storage Component Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 8-SOIC 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers