Microchip Technology, Inc. Memory 24LC256T-I/MNY

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC256T-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC256T-I/MNY
IC EEPROM 256KBIT I2C 8TDFN

IC EEPROM 256KBIT I2C 8TDFN

Supplier's Site
Memory - 24LC256T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip - 48W7299 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip
48W7299
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip 48W7299
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TDFN

IC EEPROM 256KBIT I2C 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC256T-I/MNY-ND 24LC256T-I/MNY 24LC256T-I/MNY 48W7299 24LC256T-I/MNY
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT25020AN-10SQ-2.7 - 862043-AT25020AN-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers