Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 24CW640T-I/OT

Description
Win Source Part Number: 1337446-24CW640T-I/O T Category: Integrated Circuits (ICs) - Memory - Memory Series: 24CW Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24CW640 Memory Organization: 8K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1337446-24CW640T-I/O T Category: Integrated Circuits (ICs) - Memory - Memory Series: 24CW Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24CW640 Memory Organization: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1337446-24CW640T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1337446-24CW640T-I/OT
Integrated Circuits (ICs) - Memory - Memory 1337446-24CW640T-I/OT
Win Source Part Number: 1337446-24CW640T-I/O T Category: Integrated Circuits (ICs) - Memory - Memory Series: 24CW Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24CW640 Memory Organization: 8K x 8

Win Source Part Number: 1337446-24CW640T-I/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Series: 24CW
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kbit
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24CW640
Memory Organization: 8K x 8

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24CW640T-I/OT
SOT23 Memory IC and Storage Component 774-24CW640T-I/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24CW640T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24CW640T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24CW640T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW640T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW640T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory >> EEPROM - 24CW640T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24CW640T-I/OT
Memory >> EEPROM 24CW640T-I/OT
64Kbit I2C SOT-23-5 EEPROM ROHS

64Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24CW640T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24CW640T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24CW640T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24CW640T-I/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip - 56AC9547 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
56AC9547
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip 56AC9547
EEPROM, 64KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip - 56AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
56AC4494
Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip 56AC4494
EEPROM, 64KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1337446-24CW640T-I/OT 774-24CW640T-I/OT 24CW640T-I/OTTR-ND 24CW640T-I/OT 24CW640T-I/OT 24CW640T-I/OT 24CW640T-I/OT 24CW640T-I/OT 56AC9547
Product Name Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component Memory Memory Memory >> EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.6V ~ 5.5V -3.3V; 1.6 1.6V ~ 5.5V 1.6V~5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AT24C32A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 32 kbits
View Details