Microchip Technology, Inc. Memory 24FC02T-E/OT

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC02T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC02T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC02T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-24FC02T-E/OT
1MHZ SOT23 Memory IC and Storage Component 774-24FC02T-E/OT
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: 24FC02T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02T-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: 24FC02T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC02T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Voltage - Supply: 1.7V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Voltage - Supply: 1.7V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory - 24FC02T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC02T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC02T-E/OT
Integrated Circuits (ICs) - Memory - Memory 24FC02T-E/OT
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6693 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6693
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6693
EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC02T-E/OTDKR-ND 774-24FC02T-E/OT 24FC02T-E/OT 24FC02T-E/OT 24FC02T-E/OT 24FC02T-E/OT 93AC6693
Product Name Memory 1MHZ SOT23 Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 28232478 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers