Microchip Technology, Inc. Memory 24LC16B-E/MC

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16B-E/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC16B-E/MC
400KHZ Memory IC and Storage Component 774-24LC16B-E/MC
IC EEPROM 16KBIT I2C 400KHZ 8DFN Product overview: 24LC16B-E/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-E/MC can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8DFN Product overview: 24LC16B-E/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 964029-24LC16B-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
964029-24LC16B-E/MC
Integrated Circuits (ICs) - Memory 964029-24LC16B-E/MC
Win Source Part Number: 964029-24LC16B-E/MC Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 150 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16BT-I/MC; 24LC16B-I/MC; 24LC16BT-E/MC24LC16B -EMC; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC16B

Win Source Part Number: 964029-24LC16B-E/MC
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC16BT-I/MC; 24LC16B-I/MC; 24LC16BT-E/MC24LC16B-EMC;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC16B

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8DFN

IC EEPROM 16KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16B-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16B-E/MC
Integrated Circuits (ICs) - Memory - Memory 24LC16B-E/MC
IC EEPROM 16KBIT I2C 400KHZ 8DFN

IC EEPROM 16KBIT I2C 400KHZ 8DFN

Supplier's Site
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 56J8393 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
56J8393
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 56J8393
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8DFN

IC EEPROM 16KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Memory - 24LC16B-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16B-E/MC-ND 774-24LC16B-E/MC 964029-24LC16B-E/MC 24LC16B-E/MC 24LC16B-E/MC 56J8393 24LC16B-E/MC 24LC16B-E/MC
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VFDFN Exposed Pad Tube DFN-EP 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details