Microchip Technology, Inc. Memory - EEPROM - 24LC00T-I/SN 24LC00T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 094925-24LC00T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Family Name: 24LC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24LC00T-I/MC; 24LC00-I/OT; 24LC00T-I/MNY ; 24LC00-I/MC; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 094925-24LC00T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Family Name: 24LC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24LC00T-I/MC; 24LC00-I/OT; 24LC00T-I/MNY ; 24LC00-I/MC; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC00T-I/SN - 094925-24LC00T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC00T-I/SN
094925-24LC00T-I/SN
Memory - EEPROM - 24LC00T-I/SN 094925-24LC00T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 094925-24LC00T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Family Name: 24LC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24LC00T-I/MC; 24LC00-I/OT; 24LC00T-I/MNY ; 24LC00-I/MC; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 094925-24LC00T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Family Name: 24LC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): 24LC00T-I/MC; 24LC00-I/OT; 24LC00T-I/MNY ; 24LC00-I/MC;
Introduction Date: December 13, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC00T-I/SN
400KHZ Memory IC and Storage Component 774-24LC00T-I/SN
IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24LC00T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24LC00T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC00T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24LC00T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Memory - 24LC00T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC00T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC00T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC00T-I/SN
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC00T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip - 81AC5896 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip
81AC5896
Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip 81AC5896
EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 128BIT, -40 TO 85DEG C; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,serial Eeprom,16X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 12C1986 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,16X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
12C1986
Ic,serial Eeprom,16X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 12C1986
IC,SERIAL EEPROM,16X8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,16X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 094925-24LC00T-I/SN 774-24LC00T-I/SN 24LC00T-I/SNTR-ND 24LC00T-I/SN 24LC00T-I/SN 24LC00T-I/SN 24LC00T-I/SN 81AC5896 12C1986
Product Name Memory - EEPROM - 24LC00T-I/SN 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 128Bit, -40 To 85Deg C; Memory Size Microchip Ic,serial Eeprom,16X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Access Time 3500 ns 900 ns 3500 ns 3500 ns 3500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details