Microchip Technology, Inc. EEPROM 24LC256-I/SM

Description
256K, 32K X 8, 2.5V SER EEPROM, IND
Request a Quote Datasheet
Description
256K, 32K X 8, 2.5V SER EEPROM, IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6879073 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879073
EEPROM 6879073
256K, 32K X 8, 2.5V SER EEPROM, IND

256K, 32K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 8895862 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895862
EEPROM 8895862
256K, 32K X 8, 2.5V SER EEPROM, IND

256K, 32K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 6879073P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879073P
EEPROM 6879073P
256K, 32K X 8, 2.5V SER EEPROM, IND

256K, 32K X 8, 2.5V SER EEPROM, IND

Supplier's Site
Memory - EEPROM - 24LC256-I/SM - 093338-24LC256-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-I/SM
093338-24LC256-I/SM
Memory - EEPROM - 24LC256-I/SM 093338-24LC256-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 093338-24LC256-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: 24LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C256XI-T2; CAT24C256XE-T2; M24256-BRMW6; M24256-BRMW6T; Introduction Date: January 08, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 093338-24LC256-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: 24LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C256XI-T2; CAT24C256XE-T2; M24256-BRMW6; M24256-BRMW6T;
Introduction Date: January 08, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Automotive

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC256-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-I/SM
Memory IC and Storage Component 774-24LC256-I/SM
IC EEPROM 256KBIT I2C 8SOIJ Product overview: 24LC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIJ Product overview: 24LC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC256-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8 - 17512-24LC256-I/SM - Utmel Electronic Limited
Hong Kong, China
32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8
17512-24LC256-I/SM
32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8 17512-24LC256-I/SM
32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8

32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8

Supplier's Site
IC EEPROM 256KBIT I2C 8SOIJ

IC EEPROM 256KBIT I2C 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 33C2973 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
33C2973
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 33C2973
SERIAL EEPROM, 256KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Size Microchip - 35X2712 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Size Microchip
35X2712
Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Size Microchip 35X2712
SERIAL EEPROM, 256KBIT, 400KHZ, SOIJ-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOJ; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIJ-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOJ; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOIJ

IC EEPROM 256KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC256-I/SM
IC EEPROM 256KBIT I2C 8SOIJ

IC EEPROM 256KBIT I2C 8SOIJ

Supplier's Site
Memory - 24LC256-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6879073 6879073P 093338-24LC256-I/SM 774-24LC256-I/SM 24LC256-I/SM-ND 17512-24LC256-I/SM 24LC256-I/SM 33C2973 35X2712 24LC256-I/SM 24LC256-I/SM 24LC256-I/SM
Product Name EEPROM EEPROM Memory - EEPROM - 24LC256-I/SM Memory IC and Storage Component Memory 32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 5.28 MM, ROHS COMPLIANT, PLASTIC, SOIJ-8 Memory Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Serial Eeprom, 256Kbit, 400Khz, Soij-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Pins 8 8 8 8 8
Supply Voltage 5.5 v, 2.5 v 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - CAT24C02WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details