Microchip Technology, Inc. EEPROM 24LC08BT-E/OT

Description
EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5
Request a Quote
Description
EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC08BT-E/OT is an 8Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low active current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 16-byte page write capability with a maximum page write time of 5 ms and supports more than 1 million erase/write cycles with data retention exceeding 200 years. The 24LC08BT-E/OT is available in a 5-lead SOT-23 package and is compliant with RoHS standards. It is also AEC-Q100 qualified for automotive applications, with an operational temperature range from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 24LC08BT-E/OT is an 8Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low active current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 16-byte page write capability with a maximum page write time of 5 ms and supports more than 1 million erase/write cycles with data retention exceeding 200 years. The 24LC08BT-E/OT is available in a 5-lead SOT-23 package and is compliant with RoHS standards. It is also AEC-Q100 qualified for automotive applications, with an operational temperature range from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8231227 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231227
EEPROM 8231227
EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

Supplier's Site
EEPROM - 8231227P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231227P
EEPROM 8231227P
EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

Supplier's Site
EEPROM - 1785325 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785325
EEPROM 1785325
EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

EEPROM 8Kbit 4x256x8 Serial-I2C SOT23-5

Supplier's Site
Memory - EEPROM - 24LC08BT-E/OT - 038208-24LC08BT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08BT-E/OT
038208-24LC08BT-E/OT
Memory - EEPROM - 24LC08BT-E/OT 038208-24LC08BT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 038208-24LC08BT-E/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038208-24LC08BT-E/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24LC08BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC08BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC08BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC08BT-E/OT
SOT23 Memory IC and Storage Component 774-24LC08BT-E/OT
IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C SOT23-5 Product overview: 24LC08BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, 8Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip - 31AC2737 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip
31AC2737
Eeprom, 8Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip 31AC2737
EEPROM, 8KBIT, 400KHZ, I2C, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, 400KHZ, I2C, SOT-23-5; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC08BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-E/OT
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8231227 8231227P 038208-24LC08BT-E/OT 24LC08BT-E/OTCT-ND 774-24LC08BT-E/OT 24LC08BT-E/OT 31AC2737 24LC08BT-E/OT 24LC08BT-E/OT 24LC08BT-E/OT
Product Name EEPROM EEPROM Memory - EEPROM - 24LC08BT-E/OT Memory SOT23 Memory IC and Storage Component Memory Eeprom, 8Kbit, 400Khz, I2C, Sot-23-5; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 1000 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Bits per Word 8 bits 8 bits
Pins 5 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - AT24C08D-UUM0B-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 4500 ns
Density 8 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details