Microchip Technology, Inc. Memory 24FC16-E/P

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC16-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC16-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC16-E/P
Integrated Circuits (ICs) - Memory 24FC16-E/P
IC EEPROM 16KBIT I2C 1MHZ 8DIP

IC EEPROM 16KBIT I2C 1MHZ 8DIP

Supplier's Site
Eeprom, Aec-Q100, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 42AH0870 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 16Kbit, -40 To 125Deg C; Memory Size Microchip
42AH0870
Eeprom, Aec-Q100, 16Kbit, -40 To 125Deg C; Memory Size Microchip 42AH0870
EEPROM, AEC-Q100, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC16-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8DIP

IC EEPROM 16KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC16-E/P-ND 24FC16-E/P 42AH0870 24FC16-E/P 24FC16-E/P
Product Name Memory Integrated Circuits (ICs) - Memory Eeprom, Aec-Q100, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AT25040B-SSHL-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details