Microchip Technology, Inc. Memory 24FC1026T-I/SM

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC1026T-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-24FC1026T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC1026T-I/SM
1MHZ Memory IC and Storage Component 774-24FC1026T-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1026T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1026T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1026T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1026T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC1026T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC1026T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC1026T-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Memory - 24FC1026T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC1026T-I/SM-ND 774-24FC1026T-I/SM 24FC1026T-I/SM 24FC1026T-I/SM 24FC1026T-I/SM
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 128 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 8-SOIC (0.209, 5.30mm Width) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details