Microchip Technology, Inc. Memory 24LC04B-I/MC

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC04B-I/MC is a 4Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low-power CMOS technology, with a read current of 1 mA and a standby current of 1 µA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and output slope control to minimize ground bounce. The EEPROM supports a page write capability of 16 bytes and has a maximum page write time of 5 ms. It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including 8-lead DFN, MSOP, PDIP, SOIC, and TSSOP. It is also RoHS compliant and qualified for industrial and automotive applications, with temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 24LC04B-I/MC is a 4Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low-power CMOS technology, with a read current of 1 mA and a standby current of 1 µA. It includes a two-wire serial interface, Schmitt trigger inputs for noise suppression, and output slope control to minimize ground bounce. The EEPROM supports a page write capability of 16 bytes and has a maximum page write time of 5 ms. It is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including 8-lead DFN, MSOP, PDIP, SOIC, and TSSOP. It is also RoHS compliant and qualified for industrial and automotive applications, with temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC04B-I/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC04B-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC04B-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC04B-I/MC
IC EEPROM 4KBIT I2C 400KHZ 8DFN

IC EEPROM 4KBIT I2C 400KHZ 8DFN

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8DFN

IC EEPROM 4KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Memory - 24LC04B-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 45P4900 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
45P4900
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 45P4900
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC04B-I/MC-ND 24LC04B-I/MC 24LC04B-I/MC 24LC04B-I/MC 45P4900
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN-EP
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers