Microchip Technology, Inc. EEPROM 24LC08BT-I/SN

Description
Microchip Technology, 24LC08BT-I/SN
Request a Quote Datasheet
Description
Microchip Technology, 24LC08BT-I/SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975302P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975302P
EEPROM 1975302P
Microchip Technology, 24LC08BT-I/SN

Microchip Technology, 24LC08BT-I/SN

Supplier's Site
EEPROM - 1975301 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975301
EEPROM 1975301
Microchip Technology, 24LC08BT-I/SN

Microchip Technology, 24LC08BT-I/SN

Supplier's Site
EEPROM - 1975302 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975302
EEPROM 1975302
Microchip Technology, 24LC08BT-I/SN

Microchip Technology, 24LC08BT-I/SN

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC08BT-I/SN
400KHZ Memory IC and Storage Component 774-24LC08BT-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC08BT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC08BT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC08BT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24LC08BT-I/SN - 005539-24LC08BT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08BT-I/SN
005539-24LC08BT-I/SN
Memory - EEPROM - 24LC08BT-I/SN 005539-24LC08BT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005539-24LC08BT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005539-24LC08BT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC08BT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 92C7127 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
92C7127
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 92C7127
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975302P 1975301 774-24LC08BT-I/SN 24LC08BT-I/SNCT-ND 005539-24LC08BT-I/SN 24LC08BT-I/SN 24LC08BT-I/SN 24LC08BT-I/SN 24LC08BT-I/SN 92C7127
Product Name EEPROM EEPROM 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - 24LC08BT-I/SN Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Density 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Package Type SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8 8
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers