Microchip Technology, Inc. Memory 24CW160-I/SN

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24CW160-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24CW160-I/SN
1MHZ Memory IC and Storage Component 774-24CW160-I/SN
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: 24CW160-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW160-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: 24CW160-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW160-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323497-24CW160-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323497-24CW160-I/SN
Integrated Circuits (ICs) - Memory - Memory 1323497-24CW160-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1323497-24CW160-I/SN Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 79 HTSUS: 8542.32.0051 Base Product Number: 24CW160 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1323497-24CW160-I/SN
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8542.32.0051
Base Product Number: 24CW160
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 24CW160-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, 16Kbit, I2C, 1Mhz, Nsoic-8; Memory Size Microchip - 33AJ0907 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 1Mhz, Nsoic-8; Memory Size Microchip
33AJ0907
Eeprom, 16Kbit, I2C, 1Mhz, Nsoic-8; Memory Size Microchip 33AJ0907
EEPROM, 16KBIT, I2C, 1MHZ, NSOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 1MHZ, NSOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - 24CW160-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CW160-I/SN
Integrated Circuits (ICs) - Memory 24CW160-I/SN
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24CW160-I/SN-ND 774-24CW160-I/SN 1323497-24CW160-I/SN 24CW160-I/SN 24CW160-I/SN 24CW160-I/SN 33AJ0907 24CW160-I/SN
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 16Kbit, I2C, 1Mhz, Nsoic-8; Memory Size Microchip Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC
Supply Voltage 1.6V ~ 5.5V -3.3V; 1.6 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C32A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 32 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-4000-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers